Pentair, Inc. CHANNEL CONDUIT/CABLE CLAMP CCC0075

Description
" PIPE/TUBE TO STRUT TYPE POLYPROPYLENE, STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 5/8 INCH (COPPER TUBE) TRADE SIZE CADDY BRAND DIMENSION 1.12 INCH LENGTH X 1.562 INCH WIDTH X 1.77 INCH HEIGHT SERIES CCC MODEL "
Datasheet
Description
" PIPE/TUBE TO STRUT TYPE POLYPROPYLENE, STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 5/8 INCH (COPPER TUBE) TRADE SIZE CADDY BRAND DIMENSION 1.12 INCH LENGTH X 1.562 INCH WIDTH X 1.77 INCH HEIGHT SERIES CCC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHANNEL CONDUIT/CABLE CLAMP - CCC0075 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
CHANNEL CONDUIT/CABLE CLAMP
CCC0075
CHANNEL CONDUIT/CABLE CLAMP CCC0075
" PIPE/TUBE TO STRUT TYPE POLYPROPYLENE, STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 5/8 INCH (COPPER TUBE) TRADE SIZE CADDY BRAND DIMENSION 1.12 INCH LENGTH X 1.562 INCH WIDTH X 1.77 INCH HEIGHT SERIES CCC MODEL "

"

  • PIPE/TUBE TO STRUT TYPE
  • POLYPROPYLENE, STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3/4 INCH OUTER DIAMETER
  • 2-PIECE CONSTRUCTION
  • 5/8 INCH (COPPER TUBE) TRADE SIZE
  • CADDY BRAND
  • DIMENSION 1.12 INCH LENGTH X 1.562 INCH WIDTH X 1.77 INCH HEIGHT
  • SERIES CCC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number CCC0075
Product Name CHANNEL CONDUIT/CABLE CLAMP
Material Steel; Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500181-9 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 2149568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details