Pentair, Inc. CHANNEL CONDUIT/CABLE CLAMP CCC0037

Description
" PIPE/TUBE TO STRUT TYPE POLYPROPYLENE, STEEL MATERIAL ELECTROGALVANIZED FINISH 3/8 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 1/4 INCH (COPPER TUBE) TRADE SIZE CADDY BRAND DIMENSION 0.745 INCH LENGTH X 1.562 INCH WIDTH X 1.39 INCH HEIGHT SERIES CCC MODEL "
Datasheet
Description
" PIPE/TUBE TO STRUT TYPE POLYPROPYLENE, STEEL MATERIAL ELECTROGALVANIZED FINISH 3/8 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 1/4 INCH (COPPER TUBE) TRADE SIZE CADDY BRAND DIMENSION 0.745 INCH LENGTH X 1.562 INCH WIDTH X 1.39 INCH HEIGHT SERIES CCC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHANNEL CONDUIT/CABLE CLAMP - CCC0037 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
CHANNEL CONDUIT/CABLE CLAMP
CCC0037
CHANNEL CONDUIT/CABLE CLAMP CCC0037
" PIPE/TUBE TO STRUT TYPE POLYPROPYLENE, STEEL MATERIAL ELECTROGALVANIZED FINISH 3/8 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 1/4 INCH (COPPER TUBE) TRADE SIZE CADDY BRAND DIMENSION 0.745 INCH LENGTH X 1.562 INCH WIDTH X 1.39 INCH HEIGHT SERIES CCC MODEL "

"

  • PIPE/TUBE TO STRUT TYPE
  • POLYPROPYLENE, STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3/8 INCH OUTER DIAMETER
  • 2-PIECE CONSTRUCTION
  • 1/4 INCH (COPPER TUBE) TRADE SIZE
  • CADDY BRAND
  • DIMENSION 0.745 INCH LENGTH X 1.562 INCH WIDTH X 1.39 INCH HEIGHT
  • SERIES CCC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number CCC0037
Product Name CHANNEL CONDUIT/CABLE CLAMP
Material Steel; Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 217790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2500181-9 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details