Pentair, Inc. Conduit to Beam/Flange Fastener C5816SM

Description
ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION SIDE MOUNTING 50 STANDARD PACKAGE 1 INCH (EMT) CONDUIT SIZE 25 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY[R] BRAND FINISH ARMOUR OUTER DIAMETER 1.18 INCH TO 1.37 INCH SIZE 13 INCH L
Datasheet
Description
ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION SIDE MOUNTING 50 STANDARD PACKAGE 1 INCH (EMT) CONDUIT SIZE 25 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY[R] BRAND FINISH ARMOUR OUTER DIAMETER 1.18 INCH TO 1.37 INCH SIZE 13 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - C5816SM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
C5816SM
Conduit to Beam/Flange Fastener C5816SM
ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION SIDE MOUNTING 50 STANDARD PACKAGE 1 INCH (EMT) CONDUIT SIZE 25 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY[R] BRAND FINISH ARMOUR OUTER DIAMETER 1.18 INCH TO 1.37 INCH SIZE 13 INCH L
  • ARMOUR SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • SIDE MOUNTING
  • 50 STANDARD PACKAGE
  • 1 INCH (EMT) CONDUIT SIZE
  • 25 LB LOAD CAPACITY
  • 5/16 TO 1/2 INCH BEAM/FLANGE SIZE
  • CADDY[R] BRAND
  • FINISH ARMOUR
  • OUTER DIAMETER 1.18 INCH TO 1.37 INCH
  • SIZE 13 INCH L
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number C5816SM
Product Name Conduit to Beam/Flange Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-1 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.7500 inch (19.05 mm)
Units English Size
View Details