Pentair, Inc. Conduit to Beam/Flange Fastener C4TI24

Description
ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION 50 STANDARD PACKAGE 200 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND ROD SIZE 1/4 INCH
Datasheet
Description
ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION 50 STANDARD PACKAGE 200 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND ROD SIZE 1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - C4TI24 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
C4TI24
Conduit to Beam/Flange Fastener C4TI24
ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION 50 STANDARD PACKAGE 200 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND ROD SIZE 1/4 INCH
  • ARMOUR SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • 50 STANDARD PACKAGE
  • 200 LB LOAD CAPACITY
  • 1/8 TO 1/4 INCH BEAM/FLANGE SIZE
  • CADDY[R] BRAND
  • ROD SIZE 1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number C4TI24
Product Name Conduit to Beam/Flange Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Conduit - 2687438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyvinyl Chloride
View Details
Cable Conduit - 2500180-9 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details