Myers by Pentair Steel Epoxy Lined Air-Over-Water Tanks AW Series

Description
The EpoxyLine is an excellent corrosion-resistant tank available in a variety of sizes for use in water systems applications, as a retention tank or holding tank. Quality Construction : The precision press fit head and wrapper minimize the possibility of large gaps between components. This manufacturing process reduces the possibility of corrosion and seam leaks. Heavy Gauge Steel : Sturdy construction is emphasized, with heavier gauge steel than most tanks. This minimizes the possibility of dents from mishandling, and rust-through. Powder Epoxy Coating : The insides of the tanks are electrostatically powder-coated and then are oven baked to ensure proper adhesion and consistent coverage. This paint process offers superior corrosion resistance over traditional wet paints. Flush Mount Fittings : Designed to solve one of the toughest corrosion problems, these fittings eliminate flanges and sharp angles that make paint adherence difficult.
Description
The EpoxyLine is an excellent corrosion-resistant tank available in a variety of sizes for use in water systems applications, as a retention tank or holding tank. Quality Construction : The precision press fit head and wrapper minimize the possibility of large gaps between components. This manufacturing process reduces the possibility of corrosion and seam leaks. Heavy Gauge Steel : Sturdy construction is emphasized, with heavier gauge steel than most tanks. This minimizes the possibility of dents from mishandling, and rust-through. Powder Epoxy Coating : The insides of the tanks are electrostatically powder-coated and then are oven baked to ensure proper adhesion and consistent coverage. This paint process offers superior corrosion resistance over traditional wet paints. Flush Mount Fittings : Designed to solve one of the toughest corrosion problems, these fittings eliminate flanges and sharp angles that make paint adherence difficult.

Suppliers

Company
Product
Description
Supplier Links
Steel Epoxy Lined Air-Over-Water Tanks - AW Series - Myers by Pentair
Delavan, WI, USA
Steel Epoxy Lined Air-Over-Water Tanks
AW Series
Steel Epoxy Lined Air-Over-Water Tanks AW Series
The EpoxyLine is an excellent corrosion-resistant tank available in a variety of sizes for use in water systems applications, as a retention tank or holding tank. Quality Construction : The precision press fit head and wrapper minimize the possibility of large gaps between components. This manufacturing process reduces the possibility of corrosion and seam leaks. Heavy Gauge Steel : Sturdy construction is emphasized, with heavier gauge steel than most tanks. This minimizes the possibility of dents from mishandling, and rust-through. Powder Epoxy Coating : The insides of the tanks are electrostatically powder-coated and then are oven baked to ensure proper adhesion and consistent coverage. This paint process offers superior corrosion resistance over traditional wet paints. Flush Mount Fittings : Designed to solve one of the toughest corrosion problems, these fittings eliminate flanges and sharp angles that make paint adherence difficult.

The EpoxyLine is an excellent corrosion-resistant tank available in a variety of sizes for use in water systems applications, as a retention tank or holding tank.

  • Quality Construction : The precision press fit head and wrapper minimize the possibility of large gaps between components. This manufacturing process reduces the possibility of corrosion and seam leaks.
  • Heavy Gauge Steel : Sturdy construction is emphasized, with heavier gauge steel than most tanks. This minimizes the possibility of dents from mishandling, and rust-through.
  • Powder Epoxy Coating : The insides of the tanks are electrostatically powder-coated and then are oven baked to ensure proper adhesion and consistent coverage. This paint process offers superior corrosion resistance over traditional wet paints.
  • Flush Mount Fittings : Designed to solve one of the toughest corrosion problems, these fittings eliminate flanges and sharp angles that make paint adherence difficult.
Supplier's Site

Technical Specifications

  Myers by Pentair
Product Category Storage Tanks and Process Tanks
Product Number AW Series
Product Name Steel Epoxy Lined Air-Over-Water Tanks
Type Expansion Tank; Water Tank
Unlock Full Specs
to access all available technical data

Similar Products

Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details
Air Reservoirs - 1215502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 2.64 gallons (10 liters)
Pressure Rating 232 psi (163 m H2O)
View Details