Pentair, Inc. Pull/Junction Box ASG8X6X4

Description
" STEEL MATERIAL GALVANIZED FINISH ANSI 61 GRAY COLOR 6 INCH 8 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 14 KNOCKOUT(S) (8) SIDES, (6) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL NUMBER OF COVER SCREWS 2 A90P1 MODEL "
Datasheet
Description
" STEEL MATERIAL GALVANIZED FINISH ANSI 61 GRAY COLOR 6 INCH 8 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 14 KNOCKOUT(S) (8) SIDES, (6) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL NUMBER OF COVER SCREWS 2 A90P1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - ASG8X6X4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
ASG8X6X4
Pull/Junction Box ASG8X6X4
" STEEL MATERIAL GALVANIZED FINISH ANSI 61 GRAY COLOR 6 INCH 8 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 14 KNOCKOUT(S) (8) SIDES, (6) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL NUMBER OF COVER SCREWS 2 A90P1 MODEL "

"

  • STEEL MATERIAL
  • GALVANIZED FINISH
  • ANSI 61 GRAY COLOR
  • 6 INCH
  • 8 INCH
  • 4 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • FLAT, SCREW-ON COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
  • 14 KNOCKOUT(S)
  • (8) SIDES, (6) ENDS KNOCKOUT LOCATION
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • NUMBER OF COVER SCREWS 2
  • A90P1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ASG8X6X4
Product Name Pull/Junction Box
Type Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TK Series Enclosures - 109-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers