Pentair, Inc. Pull/Junction Box ASG30X24X6

Description
" STEEL MATERIAL GALVANIZED FINISH ANSI 61 GRAY COLOR 24 INCH 30 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH), CONCENTRIC KNOCKOUT SIDES, (8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 36 KNOCKOUT(S) (18) SIDES, (18) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL NUMBER OF COVER SCREWS 6 A90P1 MODEL "
Datasheet
Description
" STEEL MATERIAL GALVANIZED FINISH ANSI 61 GRAY COLOR 24 INCH 30 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH), CONCENTRIC KNOCKOUT SIDES, (8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 36 KNOCKOUT(S) (18) SIDES, (18) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL NUMBER OF COVER SCREWS 6 A90P1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - ASG30X24X6 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
ASG30X24X6
Pull/Junction Box ASG30X24X6
" STEEL MATERIAL GALVANIZED FINISH ANSI 61 GRAY COLOR 24 INCH 30 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH), CONCENTRIC KNOCKOUT SIDES, (8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 36 KNOCKOUT(S) (18) SIDES, (18) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL NUMBER OF COVER SCREWS 6 A90P1 MODEL "

"

  • STEEL MATERIAL
  • GALVANIZED FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 30 INCH
  • 6 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • FLAT, SCREW-ON COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • (8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH), CONCENTRIC KNOCKOUT SIDES, (8) (1/2 TO 3/4 INCH), (8) (3/4 TO 1 INCH), (2) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
  • 36 KNOCKOUT(S)
  • (18) SIDES, (18) ENDS KNOCKOUT LOCATION
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • NUMBER OF COVER SCREWS 6
  • A90P1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ASG30X24X6
Product Name Pull/Junction Box
Type Junction Box
Length 30 inch (762 mm)
Width 24 inch (610 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455J1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.07 inch (77.98 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Desktop Enclosures - 7694927 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 7.87 inch (200 mm)
View Details