Pentair, Inc. Pull/Junction Box ASG24X18X6

Description
" STEEL MATERIAL GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 6 INCH 609.6 HEIGHT IN MM UL, CSA APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE FLAT, SCREW ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (8) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (1 INCH - 1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (8) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT EN KNOCKOUT SIZE 36 KNOCKOUT(S) (18) SIDES, (18) ENDS KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" STEEL MATERIAL GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 6 INCH 609.6 HEIGHT IN MM UL, CSA APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE FLAT, SCREW ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (8) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (1 INCH - 1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (8) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT EN KNOCKOUT SIZE 36 KNOCKOUT(S) (18) SIDES, (18) ENDS KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - ASG24X18X6 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
ASG24X18X6
Pull/Junction Box ASG24X18X6
" STEEL MATERIAL GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 6 INCH 609.6 HEIGHT IN MM UL, CSA APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE FLAT, SCREW ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION (8) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (1 INCH - 1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (8) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT EN KNOCKOUT SIZE 36 KNOCKOUT(S) (18) SIDES, (18) ENDS KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • STEEL MATERIAL
  • GALVANIZED FINISH
  • 18 INCH
  • 18 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 6 INCH
  • 609.6 HEIGHT IN MM
  • UL, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1, IP30 ENCLOSURE
  • FLAT, SCREW ON COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • (8) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT SIDES, (2) (1 INCH - 1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (8) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT EN KNOCKOUT SIZE
  • 36 KNOCKOUT(S)
  • (18) SIDES, (18) ENDS KNOCKOUT LOCATION
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • PANEL NONE
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ASG24X18X6
Product Name Pull/Junction Box
Type Junction Box
Length 24 inch (610 mm)
Width 18 inch (457 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details