Pentair, Inc. Pull/Junction Box ASE20X14X3NK

Description
" STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 14 INCH 20 INCH 3 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL NUMBER OF COVER SCREWS 4 A90P1 MODEL "
Datasheet
Description
" STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 14 INCH 20 INCH 3 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL NUMBER OF COVER SCREWS 4 A90P1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - ASE20X14X3NK - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
ASE20X14X3NK
Pull/Junction Box ASE20X14X3NK
" STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 14 INCH 20 INCH 3 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL NUMBER OF COVER SCREWS 4 A90P1 MODEL "

"

  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 14 INCH
  • 20 INCH
  • 3 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • FLAT, SCREW-ON COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • NUMBER OF COVER SCREWS 4
  • A90P1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ASE20X14X3NK
Product Name Pull/Junction Box
Type Junction Box
Length 20 inch (508 mm)
Width 14 inch (356 mm)
Depth 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details