Pentair, Inc. Conduit/Cable Fastener AR812

Description
" THROUGH STUD CABLE/CONDUIT CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/2 TO 3/4 INCH (EMT), 1/2 INCH (RIGID), 5/8 TO 3/4 INCH (COPPER TUBE) CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 0.7 TO 0.925 INCH "
Datasheet
Description
" THROUGH STUD CABLE/CONDUIT CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/2 TO 3/4 INCH (EMT), 1/2 INCH (RIGID), 5/8 TO 3/4 INCH (COPPER TUBE) CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 0.7 TO 0.925 INCH "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - AR812 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
AR812
Conduit/Cable Fastener AR812
" THROUGH STUD CABLE/CONDUIT CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/2 TO 3/4 INCH (EMT), 1/2 INCH (RIGID), 5/8 TO 3/4 INCH (COPPER TUBE) CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 0.7 TO 0.925 INCH "

"

  • THROUGH STUD CABLE/CONDUIT CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 1/2 TO 3/4 INCH (EMT), 1/2 INCH (RIGID), 5/8 TO 3/4 INCH (COPPER TUBE) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 0.7 TO 0.925 INCH

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number AR812
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Conduit - 8808332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Features LiquidTight
View Details
Cable Conduit - 2500182-2 - TE Connectivity
Specs
Size 0.7600 inch (19.3 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details