Pentair, Inc. Conduit/Cable Fastener AOL8P

Description
PUSH-IN METAL DECK CONDUIT CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 1/2 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND
Datasheet
Description
PUSH-IN METAL DECK CONDUIT CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 1/2 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - AOL8P - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
AOL8P
Conduit/Cable Fastener AOL8P
PUSH-IN METAL DECK CONDUIT CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 1/2 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND
  • PUSH-IN METAL DECK CONDUIT CLAMP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 1/2 INCH (EMT) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number AOL8P
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 2796453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyamide 6
Flexibility Flexible
Temperature Rating 32 to 185 F (0.0 to 85 C)
View Details
Cable Conduit - 1-2500180-8 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details