Pentair, Inc. Multipurpose Wall Mount Enclosure AFM302410SS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL 24 INCH 30 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLUSH MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED, LIFT-OFF, GASKET COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP3024 BACK PANEL PHARMAPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A20S MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL 24 INCH 30 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLUSH MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED, LIFT-OFF, GASKET COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP3024 BACK PANEL PHARMAPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A20S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AFM302410SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
AFM302410SS
Multipurpose Wall Mount Enclosure AFM302410SS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL 24 INCH 30 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLUSH MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED, LIFT-OFF, GASKET COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP3024 BACK PANEL PHARMAPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A20S MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 24 INCH
  • 30 INCH
  • 10 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLUSH MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • HINGED, LIFT-OFF, GASKET COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • CP3024 BACK PANEL
  • PHARMAPRO[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A20S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number AFM302410SS
Product Name Multipurpose Wall Mount Enclosure
Length 30 inch (762 mm)
Width 24 inch (610 mm)
Depth 10 inch (254 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGM16L - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Dual Face Sloping Plastic Enclosures - UNITEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 4.92 to 5.83 inch (125 to 148 mm)
View Details