Pentair, Inc. Multipurpose Wall Mount Enclosure AFM16126SS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL 12 INCH 12 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 508-A, CUL C22.2 APPROVAL FLUSH MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP1612 BACK PANEL PHARMAPRO[T], HOFFMAN[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL 12 INCH 12 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 508-A, CUL C22.2 APPROVAL FLUSH MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP1612 BACK PANEL PHARMAPRO[T], HOFFMAN[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AFM16126SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
AFM16126SS
Multipurpose Wall Mount Enclosure AFM16126SS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL 12 INCH 12 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 508-A, CUL C22.2 APPROVAL FLUSH MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP1612 BACK PANEL PHARMAPRO[T], HOFFMAN[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 12 INCH
  • 12 WIDTH IN INCH
  • 16 INCH
  • 16 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • UL 508-A, CUL C22.2 APPROVAL
  • FLUSH MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • HINGED COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • CP1612 BACK PANEL
  • PHARMAPRO[T], HOFFMAN[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number AFM16126SS
Product Name Multipurpose Wall Mount Enclosure
Length 16 inch (406 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details