Pentair, Inc. Cable/Conduit to Purlin Fastener AF146TI

Description
" Z-PURLIN CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON, VAFT TOOL INSTALLATION UL (CANADA AND US) APPROVAL 3/8 INCH THREADED MOUNTING SIZE 100 STANDARD PACKAGE 100 POUND LOAD CAPACITY 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND AF MODEL "
Datasheet
Description
" Z-PURLIN CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON, VAFT TOOL INSTALLATION UL (CANADA AND US) APPROVAL 3/8 INCH THREADED MOUNTING SIZE 100 STANDARD PACKAGE 100 POUND LOAD CAPACITY 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND AF MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable/Conduit to Purlin Fastener - AF146TI - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable/Conduit to Purlin Fastener
AF146TI
Cable/Conduit to Purlin Fastener AF146TI
" Z-PURLIN CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON, VAFT TOOL INSTALLATION UL (CANADA AND US) APPROVAL 3/8 INCH THREADED MOUNTING SIZE 100 STANDARD PACKAGE 100 POUND LOAD CAPACITY 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND AF MODEL "

"

  • Z-PURLIN CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • HAMMER-ON, VAFT TOOL INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 3/8 INCH THREADED MOUNTING SIZE
  • 100 STANDARD PACKAGE
  • 100 POUND LOAD CAPACITY
  • 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE
  • CADDY[R] BRAND
  • AF MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number AF146TI
Product Name Cable/Conduit to Purlin Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Conduit - 1240018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500181-9 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details