Pentair, Inc. Multipurpose Floor Mount Enclosure A907224FSDAD

Description
" TWO DOOR TYPE STEEL MATERIAL PHOSPHATIZED SURFACE FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 72.06 INCH 72.06 WIDTH IN INCH 90.06 INCH 90.06 HEIGHT IN INCH 24.06 INCH 2287.52 HEIGHT IN MM UL 508, CSA APPROVAL FLOOR MOUNTING NEMA 12, IP65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR DUAL ACCESS A-60P36F1 (FULL), A-60P36F2 (HALF), A-72P36F1 (FULL), A-72P36F2 (HALF), A-72P72F1 (FULL), A-72P72F2 (HALF), A-90P36F1 (FULL), A-90P36F2 (HALF), A-90P72F1 (FULL), A-90P72F2 (HALF), A-90SP36F3 (FULL), A-90SP36F4 (HALF), A-90SMP14, A-90SMP20 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL AND ELECTRONIC CONTROL COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL INCLUSION GROUNDING STUD, LIFTING EYE, INTERNAL MOUNTING CHANNEL, STIFFENER, THERMOPLASTIC DAT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL PHOSPHATIZED SURFACE FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 72.06 INCH 72.06 WIDTH IN INCH 90.06 INCH 90.06 HEIGHT IN INCH 24.06 INCH 2287.52 HEIGHT IN MM UL 508, CSA APPROVAL FLOOR MOUNTING NEMA 12, IP65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR DUAL ACCESS A-60P36F1 (FULL), A-60P36F2 (HALF), A-72P36F1 (FULL), A-72P36F2 (HALF), A-72P72F1 (FULL), A-72P72F2 (HALF), A-90P36F1 (FULL), A-90P36F2 (HALF), A-90P72F1 (FULL), A-90P72F2 (HALF), A-90SP36F3 (FULL), A-90SP36F4 (HALF), A-90SMP14, A-90SMP20 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL AND ELECTRONIC CONTROL COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL INCLUSION GROUNDING STUD, LIFTING EYE, INTERNAL MOUNTING CHANNEL, STIFFENER, THERMOPLASTIC DAT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A907224FSDAD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A907224FSDAD
Multipurpose Floor Mount Enclosure A907224FSDAD
" TWO DOOR TYPE STEEL MATERIAL PHOSPHATIZED SURFACE FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 72.06 INCH 72.06 WIDTH IN INCH 90.06 INCH 90.06 HEIGHT IN INCH 24.06 INCH 2287.52 HEIGHT IN MM UL 508, CSA APPROVAL FLOOR MOUNTING NEMA 12, IP65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR DUAL ACCESS A-60P36F1 (FULL), A-60P36F2 (HALF), A-72P36F1 (FULL), A-72P36F2 (HALF), A-72P72F1 (FULL), A-72P72F2 (HALF), A-90P36F1 (FULL), A-90P36F2 (HALF), A-90P72F1 (FULL), A-90P72F2 (HALF), A-90SP36F3 (FULL), A-90SP36F4 (HALF), A-90SMP14, A-90SMP20 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL AND ELECTRONIC CONTROL COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL INCLUSION GROUNDING STUD, LIFTING EYE, INTERNAL MOUNTING CHANNEL, STIFFENER, THERMOPLASTIC DAT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • PHOSPHATIZED SURFACE FINISH
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 72.06 INCH
  • 72.06 WIDTH IN INCH
  • 90.06 INCH
  • 90.06 HEIGHT IN INCH
  • 24.06 INCH
  • 2287.52 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP65 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • TWO DOOR DUAL ACCESS
  • A-60P36F1 (FULL), A-60P36F2 (HALF), A-72P36F1 (FULL), A-72P36F2 (HALF), A-72P72F1 (FULL), A-72P72F2 (HALF), A-90P36F1 (FULL), A-90P36F2 (HALF), A-90P72F1 (FULL), A-90P72F2 (HALF), A-90SP36F3 (FULL), A-90SP36F4 (HALF), A-90SMP14, A-90SMP20 BACK PANEL
  • HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL COMPONENT, INSTRUMENT
  • ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL
  • INCLUSION GROUNDING STUD, LIFTING EYE, INTERNAL MOUNTING CHANNEL, STIFFENER, THERMOPLASTIC DAT
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A907224FSDAD
Product Name Multipurpose Floor Mount Enclosure
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
Depth 24.06 inch (611 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details