Pentair, Inc. Multipurpose Floor Mount Enclosure A907220FSDG

Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 72.06 INCH 90.06 INCH 20.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS A60P36F1/A60P36F1G (FULL), A60P36F2/A60P36F2G (HALF), A72P36F1 (FULL), A72P36F2/A72P36F2G (HALF), A72P72F1/A72P72F1G (FULL), A72P72F2/A72P72F2G (HALF), A90P36F1/A90P36F1G (FULL), A90P36F2/A90P36F2G (HALF), A90P72F1/A90P72F1G (FULL), A90P72F2/A90P72F2G (HA BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 45 INCLUDES 2 LIFTING EYE A30 MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 72.06 INCH 90.06 INCH 20.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS A60P36F1/A60P36F1G (FULL), A60P36F2/A60P36F2G (HALF), A72P36F1 (FULL), A72P36F2/A72P36F2G (HALF), A72P72F1/A72P72F1G (FULL), A72P72F2/A72P72F2G (HALF), A90P36F1/A90P36F1G (FULL), A90P36F2/A90P36F2G (HALF), A90P72F1/A90P72F1G (FULL), A90P72F2/A90P72F2G (HA BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 45 INCLUDES 2 LIFTING EYE A30 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A907220FSDG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A907220FSDG
Multipurpose Floor Mount Enclosure A907220FSDG
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 72.06 INCH 90.06 INCH 20.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS A60P36F1/A60P36F1G (FULL), A60P36F2/A60P36F2G (HALF), A72P36F1 (FULL), A72P36F2/A72P36F2G (HALF), A72P72F1/A72P72F1G (FULL), A72P72F2/A72P72F2G (HALF), A90P36F1/A90P36F1G (FULL), A90P36F2/A90P36F2G (HALF), A90P72F1/A90P72F1G (FULL), A90P72F2/A90P72F2G (HA BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 45 INCLUDES 2 LIFTING EYE A30 MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 72.06 INCH
  • 90.06 INCH
  • 20.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • TWO DOOR SINGLE ACCESS
  • A60P36F1/A60P36F1G (FULL), A60P36F2/A60P36F2G (HALF), A72P36F1 (FULL), A72P36F2/A72P36F2G (HALF), A72P72F1/A72P72F1G (FULL), A72P72F2/A72P72F2G (HALF), A90P36F1/A90P36F1G (FULL), A90P36F2/A90P36F2G (HALF), A90P72F1/A90P72F1G (FULL), A90P72F2/A90P72F2G (HA BACK PANEL
  • 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF RACK UNITS 45
  • INCLUDES 2 LIFTING EYE
  • A30 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A907220FSDG
Product Name Multipurpose Floor Mount Enclosure
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
Depth 20.06 inch (510 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHI6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
7 suppliers
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
DATEC TERMINAL CASES 11.890 X 10.709 X 1.013 X 4.331 - 70016896 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10.71 inch (272 mm)
Width 11.89 inch (302 mm)
View Details