Pentair, Inc. Multipurpose Floor Mount Enclosure A902420FS

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 24.06 INCH 90.06 INCH 20.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55/65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF), A72P24F1/A72P24F1G (FULL), A72P24F2/A72P24F2G (HALF), A90P24F1/A90P24F1G (FULL), A90P24F2/A90P24F2G (HALF), A72P36F2/A72P36F2G (HALF), A90SMP14/A90SMP14G BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 45 INCLUDES 2 LIFTING EYE A30 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 24.06 INCH 90.06 INCH 20.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55/65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF), A72P24F1/A72P24F1G (FULL), A72P24F2/A72P24F2G (HALF), A90P24F1/A90P24F1G (FULL), A90P24F2/A90P24F2G (HALF), A72P36F2/A72P36F2G (HALF), A90SMP14/A90SMP14G BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 45 INCLUDES 2 LIFTING EYE A30 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A902420FS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A902420FS
Multipurpose Floor Mount Enclosure A902420FS
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 24.06 INCH 90.06 INCH 20.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55/65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF), A72P24F1/A72P24F1G (FULL), A72P24F2/A72P24F2G (HALF), A90P24F1/A90P24F1G (FULL), A90P24F2/A90P24F2G (HALF), A72P36F2/A72P36F2G (HALF), A90SMP14/A90SMP14G BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 45 INCLUDES 2 LIFTING EYE A30 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 24.06 INCH
  • 90.06 INCH
  • 20.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55/65 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • ONE DOOR SINGLE ACCESS
  • A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF), A72P24F1/A72P24F1G (FULL), A72P24F2/A72P24F2G (HALF), A90P24F1/A90P24F1G (FULL), A90P24F2/A90P24F2G (HALF), A72P36F2/A72P36F2G (HALF), A90SMP14/A90SMP14G BACK PANEL
  • 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF RACK UNITS 45
  • INCLUDES 2 LIFTING EYE
  • A30 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A902420FS
Product Name Multipurpose Floor Mount Enclosure
Length 90.06 inch (2288 mm)
Width 24.06 inch (611 mm)
Depth 20.06 inch (510 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details