Pentair, Inc. Multipurpose Floor Mount Enclosure A86M4E20

Description
" FOUR DOOR TYPE STEEL MATERIAL POLYESTER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 149.19 INCH 86.12 INCH 20.12 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY STEEL BACK STIFFENER, OVERLAPPING OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 INCLUDES 4 LIFTING EYE A27 MODEL "
Datasheet
Description
" FOUR DOOR TYPE STEEL MATERIAL POLYESTER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 149.19 INCH 86.12 INCH 20.12 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY STEEL BACK STIFFENER, OVERLAPPING OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 INCLUDES 4 LIFTING EYE A27 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A86M4E20 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A86M4E20
Multipurpose Floor Mount Enclosure A86M4E20
" FOUR DOOR TYPE STEEL MATERIAL POLYESTER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 149.19 INCH 86.12 INCH 20.12 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY STEEL BACK STIFFENER, OVERLAPPING OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 INCLUDES 4 LIFTING EYE A27 MODEL "

"

  • FOUR DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER PAINTED FINISH
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 149.19 INCH
  • 86.12 INCH
  • 20.12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY STEEL BACK STIFFENER, OVERLAPPING OIL RESISTANT GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES 4 LIFTING EYE
  • A27 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A86M4E20
Product Name Multipurpose Floor Mount Enclosure
Length 86.12 inch (2187 mm)
Width 149 inch (3789 mm)
Depth 20.12 inch (511 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details