Pentair, Inc. Multipurpose Floor Mount Enclosure A86M4E

Description
" FOUR DOOR TYPE STEEL MATERIAL POLYESTER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 149.19 INCH 86.12 INCH 14.12 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY STEEL BACK STIFFENER, OVERLAPPING OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 INCLUDES 4 LIFTING EYE A27 MODEL "
Datasheet
Description
" FOUR DOOR TYPE STEEL MATERIAL POLYESTER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 149.19 INCH 86.12 INCH 14.12 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY STEEL BACK STIFFENER, OVERLAPPING OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 INCLUDES 4 LIFTING EYE A27 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A86M4E - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A86M4E
Multipurpose Floor Mount Enclosure A86M4E
" FOUR DOOR TYPE STEEL MATERIAL POLYESTER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 149.19 INCH 86.12 INCH 14.12 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY STEEL BACK STIFFENER, OVERLAPPING OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 INCLUDES 4 LIFTING EYE A27 MODEL "

"

  • FOUR DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER PAINTED FINISH
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 149.19 INCH
  • 86.12 INCH
  • 14.12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY STEEL BACK STIFFENER, OVERLAPPING OIL RESISTANT GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES 4 LIFTING EYE
  • A27 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A86M4E
Product Name Multipurpose Floor Mount Enclosure
Length 86.12 inch (2187 mm)
Width 149 inch (3789 mm)
Depth 14.12 inch (359 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details