Pentair, Inc. Multipurpose Floor Mount Enclosure A86M3E

Description
" THREE DOOR TYPE STEEL MATERIAL POLYESTER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 112 INCH 86.12 INCH 14.12 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY STEEL BACK STIFFENER, OVERLAPPING OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 INCLUDES 4 LIFTING EYE A27 MODEL "
Datasheet
Description
" THREE DOOR TYPE STEEL MATERIAL POLYESTER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 112 INCH 86.12 INCH 14.12 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY STEEL BACK STIFFENER, OVERLAPPING OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 INCLUDES 4 LIFTING EYE A27 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A86M3E - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A86M3E
Multipurpose Floor Mount Enclosure A86M3E
" THREE DOOR TYPE STEEL MATERIAL POLYESTER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 112 INCH 86.12 INCH 14.12 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY STEEL BACK STIFFENER, OVERLAPPING OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 INCLUDES 4 LIFTING EYE A27 MODEL "

"

  • THREE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER PAINTED FINISH
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 112 INCH
  • 86.12 INCH
  • 14.12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY STEEL BACK STIFFENER, OVERLAPPING OIL RESISTANT GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES 4 LIFTING EYE
  • A27 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A86M3E
Product Name Multipurpose Floor Mount Enclosure
Length 86.12 inch (2187 mm)
Width 112 inch (2845 mm)
Depth 14.12 inch (359 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455K1201BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers