Pentair, Inc. Multipurpose Wall Mount Enclosure A845JFGQRR

Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL LIGHT GRAY COLOR 4 INCH 8 INCH 5 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, SCREW-ON, PADLOCKABLE HASP, QUICK RELEASE LATCH COVER TYPE A6P4, A6P4AL BACK PANEL APPLICABLE STANDARD IEC 60529 A50 MODEL "
Datasheet
Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL LIGHT GRAY COLOR 4 INCH 8 INCH 5 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, SCREW-ON, PADLOCKABLE HASP, QUICK RELEASE LATCH COVER TYPE A6P4, A6P4AL BACK PANEL APPLICABLE STANDARD IEC 60529 A50 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A845JFGQRR - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A845JFGQRR
Multipurpose Wall Mount Enclosure A845JFGQRR
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL LIGHT GRAY COLOR 4 INCH 8 INCH 5 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, SCREW-ON, PADLOCKABLE HASP, QUICK RELEASE LATCH COVER TYPE A6P4, A6P4AL BACK PANEL APPLICABLE STANDARD IEC 60529 A50 MODEL "

"

  • ONE DOOR TYPE
  • MOLDED FIBERGLASS MATERIAL
  • LIGHT GRAY COLOR
  • 4 INCH
  • 8 INCH
  • 5 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGED, FOAM GASKETED, SCREW-ON, PADLOCKABLE HASP, QUICK RELEASE LATCH COVER TYPE
  • A6P4, A6P4AL BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • A50 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A845JFGQRR
Product Name Multipurpose Wall Mount Enclosure
Length 8 inch (203 mm)
Width 4 inch (102 mm)
Depth 5 inch (127 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2387 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
TK Series Enclosures - 120-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers