Pentair, Inc. Pull/Junction Box A843DSC

Description
" FLANGED TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 4 INCH 8 INCH 2.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/6/12/13, IP67 ENCLOSURE FLAT, GASKETED, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51DR MODEL "
Datasheet
Description
" FLANGED TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 4 INCH 8 INCH 2.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/6/12/13, IP67 ENCLOSURE FLAT, GASKETED, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51DR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A843DSC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A843DSC
Pull/Junction Box A843DSC
" FLANGED TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 4 INCH 8 INCH 2.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/6/12/13, IP67 ENCLOSURE FLAT, GASKETED, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51DR MODEL "

"

  • FLANGED TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 4 INCH
  • 8 INCH
  • 2.75 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • NEMA 4/6/12/13, IP67 ENCLOSURE
  • FLAT, GASKETED, SCREW-ON COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A51DR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A843DSC
Product Name Pull/Junction Box
Type Junction Box
Length 8 inch (203 mm)
Width 4 inch (102 mm)
Depth 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418G8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
CASE, BODY CONTOURED, MEDIUM, OFF-WHITE - 70016672 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
View Details