Pentair, Inc. Pull/Junction Box A806CHFTC

Description
" FLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH GRAY COLOR 8 INCH 8 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4.54 INCH 4.54 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE 16 GAUGE BODY, 16/14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE HOFFMAN[R] BRAND "
Datasheet
Description
" FLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH GRAY COLOR 8 INCH 8 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4.54 INCH 4.54 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE 16 GAUGE BODY, 16/14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE HOFFMAN[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A806CHFTC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A806CHFTC
Pull/Junction Box A806CHFTC
" FLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH GRAY COLOR 8 INCH 8 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4.54 INCH 4.54 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE 16 GAUGE BODY, 16/14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE HOFFMAN[R] BRAND "

"

  • FLANGED TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • GRAY COLOR
  • 8 INCH
  • 8 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • 4.54 INCH
  • 4.54 DEPTH IN INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 16 GAUGE BODY, 16/14 GAUGE DOOR MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • HOFFMAN[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A806CHFTC
Product Name Pull/Junction Box
Type Junction Box
Length 6 inch (152 mm)
Width 8 inch (203 mm)
Depth 4.54 inch (115 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details