Pentair, Inc. Multipurpose Wall Mount Enclosure A8064CHEMCSS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 6 INCH 8 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A8P6SS, A8P6G BACK PANEL APPLICABLE STANDARD IEC 60529 A51SE MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 6 INCH 8 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A8P6SS, A8P6G BACK PANEL APPLICABLE STANDARD IEC 60529 A51SE MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A8064CHEMCSS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A8064CHEMCSS
Multipurpose Wall Mount Enclosure A8064CHEMCSS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 6 INCH 8 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A8P6SS, A8P6G BACK PANEL APPLICABLE STANDARD IEC 60529 A51SE MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 6 INCH
  • 8 INCH
  • 4 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE
  • 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • A8P6SS, A8P6G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • A51SE MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A8064CHEMCSS
Product Name Multipurpose Wall Mount Enclosure
Length 8 inch (203 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1416E - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers
Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
Hand Held Enclosures - 2832104 - RS Components, Ltd.
Specs
Length 7.87 inch (200 mm)
Depth 1.56 inch (39.5 mm)
Material Polycarbonate; ABS; ABS
View Details