Pentair, Inc. Multipurpose Floor Mount Enclosure A74H7212SSLP3PT

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH 72.06 INCH 72.06 WIDTH IN INCH 74.06 INCH 74.06 HEIGHT IN INCH 12.06 INCH 12.06 DEPTH IN INCH 1881.124 HEIGHT IN MM 1830.324 WIDTH IN MM 306.324 DEPTH IN MM UL 508, UL 508-A, CUL C22.2, JIC APPROVAL FLOOR MOUNTING 12 GAUGE BODY, 12/10 GAUGE BACK MATERIAL SPECIFICATION BOLTED 12 INCH H STAINLESS STEEL STANDS, COLLAR STUD MOUNTING HARDWARE TWO DOOR SINGLE ACCESS A72P72 BACK PANEL CONTINUOUS HINGED, HEAVY DUTY 3 POINT LATCH, PADLOCKABLE HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING HOFFMAN[R] BRAND INCLUDES HIGH IMPACT THERMO PLASTIC DATA POCKET CENTER POST DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH 72.06 INCH 72.06 WIDTH IN INCH 74.06 INCH 74.06 HEIGHT IN INCH 12.06 INCH 12.06 DEPTH IN INCH 1881.124 HEIGHT IN MM 1830.324 WIDTH IN MM 306.324 DEPTH IN MM UL 508, UL 508-A, CUL C22.2, JIC APPROVAL FLOOR MOUNTING 12 GAUGE BODY, 12/10 GAUGE BACK MATERIAL SPECIFICATION BOLTED 12 INCH H STAINLESS STEEL STANDS, COLLAR STUD MOUNTING HARDWARE TWO DOOR SINGLE ACCESS A72P72 BACK PANEL CONTINUOUS HINGED, HEAVY DUTY 3 POINT LATCH, PADLOCKABLE HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING HOFFMAN[R] BRAND INCLUDES HIGH IMPACT THERMO PLASTIC DATA POCKET CENTER POST DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A74H7212SSLP3PT - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A74H7212SSLP3PT
Multipurpose Floor Mount Enclosure A74H7212SSLP3PT
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH 72.06 INCH 72.06 WIDTH IN INCH 74.06 INCH 74.06 HEIGHT IN INCH 12.06 INCH 12.06 DEPTH IN INCH 1881.124 HEIGHT IN MM 1830.324 WIDTH IN MM 306.324 DEPTH IN MM UL 508, UL 508-A, CUL C22.2, JIC APPROVAL FLOOR MOUNTING 12 GAUGE BODY, 12/10 GAUGE BACK MATERIAL SPECIFICATION BOLTED 12 INCH H STAINLESS STEEL STANDS, COLLAR STUD MOUNTING HARDWARE TWO DOOR SINGLE ACCESS A72P72 BACK PANEL CONTINUOUS HINGED, HEAVY DUTY 3 POINT LATCH, PADLOCKABLE HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING HOFFMAN[R] BRAND INCLUDES HIGH IMPACT THERMO PLASTIC DATA POCKET CENTER POST DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH
  • 72.06 INCH
  • 72.06 WIDTH IN INCH
  • 74.06 INCH
  • 74.06 HEIGHT IN INCH
  • 12.06 INCH
  • 12.06 DEPTH IN INCH
  • 1881.124 HEIGHT IN MM
  • 1830.324 WIDTH IN MM
  • 306.324 DEPTH IN MM
  • UL 508, UL 508-A, CUL C22.2, JIC APPROVAL
  • FLOOR MOUNTING
  • 12 GAUGE BODY, 12/10 GAUGE BACK MATERIAL SPECIFICATION
  • BOLTED 12 INCH H STAINLESS STEEL STANDS, COLLAR STUD MOUNTING HARDWARE
  • TWO DOOR SINGLE ACCESS
  • A72P72 BACK PANEL
  • CONTINUOUS HINGED, HEAVY DUTY 3 POINT LATCH, PADLOCKABLE HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING
  • HOFFMAN[R] BRAND
  • INCLUDES HIGH IMPACT THERMO PLASTIC DATA POCKET
  • CENTER POST
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A74H7212SSLP3PT
Product Name Multipurpose Floor Mount Enclosure
Length 74.06 inch (1881 mm)
Width 72.06 inch (1830 mm)
Depth 12.06 inch (306 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details