Pentair, Inc. Multipurpose Floor Mount Enclosure A74H6012SSLP3PT

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH 60.06 INCH 74.06 INCH 12.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION BOLT-ON 12 INCH H STAINLESS STEEL FLOOR STANDS MOUNTING HARDWARE A72P60, A72P60G BACK PANEL HEAVY DUTY 3-POINT LATCH WITH 316L STAINLESS STEEL PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, SEAMLESS FOAM IN LESS GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE ROHS COMPLIANT A4S3 MODEL "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH 60.06 INCH 74.06 INCH 12.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION BOLT-ON 12 INCH H STAINLESS STEEL FLOOR STANDS MOUNTING HARDWARE A72P60, A72P60G BACK PANEL HEAVY DUTY 3-POINT LATCH WITH 316L STAINLESS STEEL PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, SEAMLESS FOAM IN LESS GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE ROHS COMPLIANT A4S3 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A74H6012SSLP3PT - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A74H6012SSLP3PT
Multipurpose Floor Mount Enclosure A74H6012SSLP3PT
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH 60.06 INCH 74.06 INCH 12.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION BOLT-ON 12 INCH H STAINLESS STEEL FLOOR STANDS MOUNTING HARDWARE A72P60, A72P60G BACK PANEL HEAVY DUTY 3-POINT LATCH WITH 316L STAINLESS STEEL PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, SEAMLESS FOAM IN LESS GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE ROHS COMPLIANT A4S3 MODEL "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH
  • 60.06 INCH
  • 74.06 INCH
  • 12.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • BOLT-ON 12 INCH H STAINLESS STEEL FLOOR STANDS MOUNTING HARDWARE
  • A72P60, A72P60G BACK PANEL
  • HEAVY DUTY 3-POINT LATCH WITH 316L STAINLESS STEEL PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, SEAMLESS FOAM IN LESS GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE
  • INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE
  • ROHS COMPLIANT
  • A4S3 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A74H6012SSLP3PT
Product Name Multipurpose Floor Mount Enclosure
Length 74.06 inch (1881 mm)
Width 60.06 inch (1526 mm)
Depth 12.06 inch (306 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 3; Type 3R; Type 4; Type 4X; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 505836 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.43 inch (138 mm)
Width 7.48 inch (190 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESX Junction boxes - esx - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 110-903 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers