Pentair, Inc. Multipurpose Floor Mount Enclosure A72H3124SS6FS

Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 31.06 INCH 31.06 WIDTH IN INCH 72.06 INCH 72.06 HEIGHT IN INCH 24.06 INCH 1830.32 HEIGHT IN MM UL 508, CSA, JIC APPROVAL FLOOR MOUNTING NEMA 3/4/4X/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS A-72P30F1 (FULL), A-72P30F2 (HALF), A72SP30F3 (FULL), A-72SP30F4 (HALF), A-72SMP14, A-72SMP20 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE WITH PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE, ROLLED LIP DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT ENVIRONMENTAL CONDITIONS CORROSIVE INCLUSION INTERNAL MOUNTING CHANNEL, LIFTING EYE, THERMOPLASTIC DATA POCKET PANEL COLOR WHITE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 31.06 INCH 31.06 WIDTH IN INCH 72.06 INCH 72.06 HEIGHT IN INCH 24.06 INCH 1830.32 HEIGHT IN MM UL 508, CSA, JIC APPROVAL FLOOR MOUNTING NEMA 3/4/4X/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS A-72P30F1 (FULL), A-72P30F2 (HALF), A72SP30F3 (FULL), A-72SP30F4 (HALF), A-72SMP14, A-72SMP20 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE WITH PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE, ROLLED LIP DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT ENVIRONMENTAL CONDITIONS CORROSIVE INCLUSION INTERNAL MOUNTING CHANNEL, LIFTING EYE, THERMOPLASTIC DATA POCKET PANEL COLOR WHITE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A72H3124SS6FS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A72H3124SS6FS
Multipurpose Floor Mount Enclosure A72H3124SS6FS
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 31.06 INCH 31.06 WIDTH IN INCH 72.06 INCH 72.06 HEIGHT IN INCH 24.06 INCH 1830.32 HEIGHT IN MM UL 508, CSA, JIC APPROVAL FLOOR MOUNTING NEMA 3/4/4X/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS A-72P30F1 (FULL), A-72P30F2 (HALF), A72SP30F3 (FULL), A-72SP30F4 (HALF), A-72SMP14, A-72SMP20 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE WITH PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE, ROLLED LIP DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT ENVIRONMENTAL CONDITIONS CORROSIVE INCLUSION INTERNAL MOUNTING CHANNEL, LIFTING EYE, THERMOPLASTIC DATA POCKET PANEL COLOR WHITE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • 316L STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED FINISH
  • 31.06 INCH
  • 31.06 WIDTH IN INCH
  • 72.06 INCH
  • 72.06 HEIGHT IN INCH
  • 24.06 INCH
  • 1830.32 HEIGHT IN MM
  • UL 508, CSA, JIC APPROVAL
  • FLOOR MOUNTING
  • NEMA 3/4/4X/12/13, IP66 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • ONE DOOR SINGLE ACCESS
  • A-72P30F1 (FULL), A-72P30F2 (HALF), A72SP30F3 (FULL), A-72SP30F4 (HALF), A-72SMP14, A-72SMP20 BACK PANEL
  • HEAVY GAUGE CONTINUOUS HINGE WITH PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE, ROLLED LIP DOOR MOUNTING
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMPONENT
  • ENVIRONMENTAL CONDITIONS CORROSIVE
  • INCLUSION INTERNAL MOUNTING CHANNEL, LIFTING EYE, THERMOPLASTIC DATA POCKET
  • PANEL COLOR WHITE
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A72H3124SS6FS
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 31.06 inch (789 mm)
Depth 24.06 inch (611 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 3; Type 4; Type 4X; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Metal Lift-off Enclosure 13x7x6 Type 1 - 598-BA1376 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details