Pentair, Inc. Multipurpose Floor Mount Enclosure A72H2518FS

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 25.06 INCH 72.06 INCH 18.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF), A72P24F1/A72P24F1G (FULL), A72P24F2/A72P24F2G (HALF), A90P24F2/A90P24F2G (HALF), A72SP24F3 (FULL), A72SP24F4 (HALF), A72SMP14/A72SMP14G BACK PANEL STAINLESS STEEL DOOR CLAMP, PADLOCKABLE HASP AND STAPLE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 35 ENVIRONMENTAL CONDITION NON-CORROSIVE, WET INCLUDES LIFTING EYE ROHS COMPLIANT A4L MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 25.06 INCH 72.06 INCH 18.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF), A72P24F1/A72P24F1G (FULL), A72P24F2/A72P24F2G (HALF), A90P24F2/A90P24F2G (HALF), A72SP24F3 (FULL), A72SP24F4 (HALF), A72SMP14/A72SMP14G BACK PANEL STAINLESS STEEL DOOR CLAMP, PADLOCKABLE HASP AND STAPLE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 35 ENVIRONMENTAL CONDITION NON-CORROSIVE, WET INCLUDES LIFTING EYE ROHS COMPLIANT A4L MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A72H2518FS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A72H2518FS
Multipurpose Floor Mount Enclosure A72H2518FS
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 25.06 INCH 72.06 INCH 18.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF), A72P24F1/A72P24F1G (FULL), A72P24F2/A72P24F2G (HALF), A90P24F2/A90P24F2G (HALF), A72SP24F3 (FULL), A72SP24F4 (HALF), A72SMP14/A72SMP14G BACK PANEL STAINLESS STEEL DOOR CLAMP, PADLOCKABLE HASP AND STAPLE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 35 ENVIRONMENTAL CONDITION NON-CORROSIVE, WET INCLUDES LIFTING EYE ROHS COMPLIANT A4L MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 25.06 INCH
  • 72.06 INCH
  • 18.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 3/4/12/13, IP66 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF), A72P24F1/A72P24F1G (FULL), A72P24F2/A72P24F2G (HALF), A90P24F2/A90P24F2G (HALF), A72SP24F3 (FULL), A72SP24F4 (HALF), A72SMP14/A72SMP14G BACK PANEL
  • STAINLESS STEEL DOOR CLAMP, PADLOCKABLE HASP AND STAPLE, OIL RESISTANT GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF RACK UNITS 35
  • ENVIRONMENTAL CONDITION NON-CORROSIVE, WET
  • INCLUDES LIFTING EYE
  • ROHS COMPLIANT
  • A4L MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A72H2518FS
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 25.06 inch (637 mm)
Depth 18.06 inch (459 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 3; Type 4; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers