Pentair, Inc. Multipurpose Floor Mount Enclosure A726024SSFSD

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED COVER/SIDE/TOP/BOTTO M FINISH 60.06 INCH 72.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION A72P30F1/A72P30F1G (FULL), A72P30F2/A72P30F2G (HALF), A72P60F1/A72P60F1G (FULL), A72P60F2/A72P60F2G (HALF), A72SP30F3 (FULL), A72SP30F4 (HALF), A72SMP14/A72SMP14G, A72SMP20/A72SMP20G BACK PANEL PLATED STEEL 3-POINT LATCHING AND KEYLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, STIFFENERS, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER, HARSH INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE ROHS COMPLIANT A30S MODEL "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED COVER/SIDE/TOP/BOTTO M FINISH 60.06 INCH 72.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION A72P30F1/A72P30F1G (FULL), A72P30F2/A72P30F2G (HALF), A72P60F1/A72P60F1G (FULL), A72P60F2/A72P60F2G (HALF), A72SP30F3 (FULL), A72SP30F4 (HALF), A72SMP14/A72SMP14G, A72SMP20/A72SMP20G BACK PANEL PLATED STEEL 3-POINT LATCHING AND KEYLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, STIFFENERS, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER, HARSH INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE ROHS COMPLIANT A30S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A726024SSFSD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A726024SSFSD
Multipurpose Floor Mount Enclosure A726024SSFSD
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED COVER/SIDE/TOP/BOTTO M FINISH 60.06 INCH 72.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION A72P30F1/A72P30F1G (FULL), A72P30F2/A72P30F2G (HALF), A72P60F1/A72P60F1G (FULL), A72P60F2/A72P60F2G (HALF), A72SP30F3 (FULL), A72SP30F4 (HALF), A72SMP14/A72SMP14G, A72SMP20/A72SMP20G BACK PANEL PLATED STEEL 3-POINT LATCHING AND KEYLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, STIFFENERS, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER, HARSH INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE ROHS COMPLIANT A30S MODEL "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED COVER/SIDE/TOP/BOTTOM FINISH
  • 60.06 INCH
  • 72.06 INCH
  • 24.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • A72P30F1/A72P30F1G (FULL), A72P30F2/A72P30F2G (HALF), A72P60F1/A72P60F1G (FULL), A72P60F2/A72P60F2G (HALF), A72SP30F3 (FULL), A72SP30F4 (HALF), A72SMP14/A72SMP14G, A72SMP20/A72SMP20G BACK PANEL
  • PLATED STEEL 3-POINT LATCHING AND KEYLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, STIFFENERS, OIL RESISTANT GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER, HARSH
  • INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE
  • ROHS COMPLIANT
  • A30S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A726024SSFSD
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 60.06 inch (1526 mm)
Depth 24.06 inch (611 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details