Pentair, Inc. Multipurpose Floor Mount Enclosure A726016USSLP

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH 60.06 INCH 72.06 INCH 16.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE A72P60, A72P60G BACK PANEL 3-POINT LATCHING MECHANISM AND KEY LOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, OVERLAPPING GASKETED, BODY STIFFENER DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE, (3) BODY STIFFENER ROHS COMPLIANT A12S MODEL "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH 60.06 INCH 72.06 INCH 16.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE A72P60, A72P60G BACK PANEL 3-POINT LATCHING MECHANISM AND KEY LOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, OVERLAPPING GASKETED, BODY STIFFENER DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE, (3) BODY STIFFENER ROHS COMPLIANT A12S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A726016USSLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A726016USSLP
Multipurpose Floor Mount Enclosure A726016USSLP
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH 60.06 INCH 72.06 INCH 16.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE A72P60, A72P60G BACK PANEL 3-POINT LATCHING MECHANISM AND KEY LOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, OVERLAPPING GASKETED, BODY STIFFENER DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE, (3) BODY STIFFENER ROHS COMPLIANT A12S MODEL "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH
  • 60.06 INCH
  • 72.06 INCH
  • 16.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • 12 INCH FLOOR STAND MOUNTING HARDWARE
  • A72P60, A72P60G BACK PANEL
  • 3-POINT LATCHING MECHANISM AND KEY LOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, OVERLAPPING GASKETED, BODY STIFFENER DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER
  • INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE, (3) BODY STIFFENER
  • ROHS COMPLIANT
  • A12S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A726016USSLP
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 60.06 inch (1526 mm)
Depth 16.06 inch (408 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details