Pentair, Inc. Multipurpose Floor Mount Enclosure A723624SSFSDAN4

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED COVER/SIDE/TOP/BOTTO M FINISH 36.06 INCH 36.06 WIDTH IN INCH 72.06 INCH 72.06 HEIGHT IN INCH 24.06 INCH 24.06 DEPTH IN INCH 1830.324 HEIGHT IN MM 915.924 WIDTH IN MM 611.124 DEPTH IN MM UL 508, UL 508-A, CUL APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION 316 STAINLESS STEEL HEAVY DUTY LIFTING EYE, GROUNDING STUD, MOUNTING CHANNEL MOUNTING HARDWARE ONE DOOR DUAL ACCESS CONTINUOUS HINGED, HEAVY DUTY 3 POINT LATCH, 316 STAINLESS STEEL PADLOCKABLE HANDLE, LATCH ROD, SEAMLESS FOAM GASKETED DOOR MOUNTING HOFFMAN[R] BRAND INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED COVER/SIDE/TOP/BOTTO M FINISH 36.06 INCH 36.06 WIDTH IN INCH 72.06 INCH 72.06 HEIGHT IN INCH 24.06 INCH 24.06 DEPTH IN INCH 1830.324 HEIGHT IN MM 915.924 WIDTH IN MM 611.124 DEPTH IN MM UL 508, UL 508-A, CUL APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION 316 STAINLESS STEEL HEAVY DUTY LIFTING EYE, GROUNDING STUD, MOUNTING CHANNEL MOUNTING HARDWARE ONE DOOR DUAL ACCESS CONTINUOUS HINGED, HEAVY DUTY 3 POINT LATCH, 316 STAINLESS STEEL PADLOCKABLE HANDLE, LATCH ROD, SEAMLESS FOAM GASKETED DOOR MOUNTING HOFFMAN[R] BRAND INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A723624SSFSDAN4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A723624SSFSDAN4
Multipurpose Floor Mount Enclosure A723624SSFSDAN4
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED COVER/SIDE/TOP/BOTTO M FINISH 36.06 INCH 36.06 WIDTH IN INCH 72.06 INCH 72.06 HEIGHT IN INCH 24.06 INCH 24.06 DEPTH IN INCH 1830.324 HEIGHT IN MM 915.924 WIDTH IN MM 611.124 DEPTH IN MM UL 508, UL 508-A, CUL APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION 316 STAINLESS STEEL HEAVY DUTY LIFTING EYE, GROUNDING STUD, MOUNTING CHANNEL MOUNTING HARDWARE ONE DOOR DUAL ACCESS CONTINUOUS HINGED, HEAVY DUTY 3 POINT LATCH, 316 STAINLESS STEEL PADLOCKABLE HANDLE, LATCH ROD, SEAMLESS FOAM GASKETED DOOR MOUNTING HOFFMAN[R] BRAND INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED COVER/SIDE/TOP/BOTTOM FINISH
  • 36.06 INCH
  • 36.06 WIDTH IN INCH
  • 72.06 INCH
  • 72.06 HEIGHT IN INCH
  • 24.06 INCH
  • 24.06 DEPTH IN INCH
  • 1830.324 HEIGHT IN MM
  • 915.924 WIDTH IN MM
  • 611.124 DEPTH IN MM
  • UL 508, UL 508-A, CUL APPROVAL
  • FLOOR MOUNTING
  • 12 GAUGE MATERIAL SPECIFICATION
  • 316 STAINLESS STEEL HEAVY DUTY LIFTING EYE, GROUNDING STUD, MOUNTING CHANNEL MOUNTING HARDWARE
  • ONE DOOR DUAL ACCESS
  • CONTINUOUS HINGED, HEAVY DUTY 3 POINT LATCH, 316 STAINLESS STEEL PADLOCKABLE HANDLE, LATCH ROD, SEAMLESS FOAM GASKETED DOOR MOUNTING
  • HOFFMAN[R] BRAND
  • INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A723624SSFSDAN4
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 36.06 inch (916 mm)
Depth 24.06 inch (611 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details