Pentair, Inc. Multipurpose Wall Mount Enclosure A664CHSCFGW

Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL LIGHT GRAY COLOR 6 INCH 6 INCH 4 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, SCREW-ON COVER TYPE A6P6, A6P6AL BACK PANEL APPLICABLE STANDARD IEC 60529 COVER TYPE WINDOW A48 MODEL "
Datasheet
Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL LIGHT GRAY COLOR 6 INCH 6 INCH 4 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, SCREW-ON COVER TYPE A6P6, A6P6AL BACK PANEL APPLICABLE STANDARD IEC 60529 COVER TYPE WINDOW A48 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A664CHSCFGW - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A664CHSCFGW
Multipurpose Wall Mount Enclosure A664CHSCFGW
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL LIGHT GRAY COLOR 6 INCH 6 INCH 4 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, SCREW-ON COVER TYPE A6P6, A6P6AL BACK PANEL APPLICABLE STANDARD IEC 60529 COVER TYPE WINDOW A48 MODEL "

"

  • ONE DOOR TYPE
  • MOLDED FIBERGLASS MATERIAL
  • LIGHT GRAY COLOR
  • 6 INCH
  • 6 INCH
  • 4 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • HINGED WITH REMOVABLE PIN, FOAM GASKETED, SCREW-ON COVER TYPE
  • A6P6, A6P6AL BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • COVER TYPE WINDOW
  • A48 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A664CHSCFGW
Product Name Multipurpose Wall Mount Enclosure
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832123 - RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Width 3.74 inch (95 mm)
Depth 2.24 inch (57 mm)
View Details
Enclosure - 369147 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Type Junction Box
View Details
TK Series Enclosures - 121-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
ESX Enclosures - esx enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details