Pentair, Inc. Multipurpose Wall Mount Enclosure A645JFGR

Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL LIGHT GRAY COLOR 4 INCH 6 INCH 5 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, SCREW-ON COVER TYPE APPLICABLE STANDARD IEC 60529 A50 MODEL "
Datasheet
Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL LIGHT GRAY COLOR 4 INCH 6 INCH 5 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, SCREW-ON COVER TYPE APPLICABLE STANDARD IEC 60529 A50 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A645JFGR - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A645JFGR
Multipurpose Wall Mount Enclosure A645JFGR
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL LIGHT GRAY COLOR 4 INCH 6 INCH 5 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, SCREW-ON COVER TYPE APPLICABLE STANDARD IEC 60529 A50 MODEL "

"

  • ONE DOOR TYPE
  • MOLDED FIBERGLASS MATERIAL
  • LIGHT GRAY COLOR
  • 4 INCH
  • 6 INCH
  • 5 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGED, FOAM GASKETED, SCREW-ON COVER TYPE
  • APPLICABLE STANDARD IEC 60529
  • A50 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A645JFGR
Product Name Multipurpose Wall Mount Enclosure
Length 6 inch (152 mm)
Width 4 inch (102 mm)
Depth 5 inch (127 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details