Pentair, Inc. Multipurpose Floor Mount Enclosure A62H48CLP

Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 48.06 INCH 62.06 INCH 10.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE OUTDOOR SERVICE TYPE A60P48, A60P48G BACK PANEL CONTINUOUS HINGE WITH CLAMP AND STAINLESS STEEL PIN, BODY STIFFENERS, OIL RESISTANT GASKET, PADLOCKABLE HASP AND STAPLE, DOOR CLAMP DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE INCLUDES (16) CLAMP, HEAVY DUTY LIFTING EYE ROHS COMPLIANT A4L MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 48.06 INCH 62.06 INCH 10.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE OUTDOOR SERVICE TYPE A60P48, A60P48G BACK PANEL CONTINUOUS HINGE WITH CLAMP AND STAINLESS STEEL PIN, BODY STIFFENERS, OIL RESISTANT GASKET, PADLOCKABLE HASP AND STAPLE, DOOR CLAMP DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE INCLUDES (16) CLAMP, HEAVY DUTY LIFTING EYE ROHS COMPLIANT A4L MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A62H48CLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A62H48CLP
Multipurpose Floor Mount Enclosure A62H48CLP
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 48.06 INCH 62.06 INCH 10.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE OUTDOOR SERVICE TYPE A60P48, A60P48G BACK PANEL CONTINUOUS HINGE WITH CLAMP AND STAINLESS STEEL PIN, BODY STIFFENERS, OIL RESISTANT GASKET, PADLOCKABLE HASP AND STAPLE, DOOR CLAMP DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE INCLUDES (16) CLAMP, HEAVY DUTY LIFTING EYE ROHS COMPLIANT A4L MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 48.06 INCH
  • 62.06 INCH
  • 10.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 3/4/12/13, IP66 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • 12 INCH FLOOR STAND MOUNTING HARDWARE
  • OUTDOOR SERVICE TYPE
  • A60P48, A60P48G BACK PANEL
  • CONTINUOUS HINGE WITH CLAMP AND STAINLESS STEEL PIN, BODY STIFFENERS, OIL RESISTANT GASKET, PADLOCKABLE HASP AND STAPLE, DOOR CLAMP DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • ENVIRONMENTAL CONDITION NON-CORROSIVE
  • INCLUDES (16) CLAMP, HEAVY DUTY LIFTING EYE
  • ROHS COMPLIANT
  • A4L MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A62H48CLP
Product Name Multipurpose Floor Mount Enclosure
Length 62.06 inch (1576 mm)
Width 48.06 inch (1221 mm)
Depth 10.06 inch (256 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 3; Type 4; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBBU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers