Pentair, Inc.Multipurpose Wall Mount EnclosureA60H3612ALLP
Description
"
ONE DOOR TYPE
ALUMINUM MATERIAL
SMOOTH BRUSHED FINISH
36 INCH
60 INCH
12 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
5052-H32 MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
A60P36, A60P36G, A60P36AL BACK PANEL
APPLICABLE STANDARD IEC 60529
NUMBER OF CLAMP 9
ROHS COMPLIANT
A4A MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
ALUMINUM MATERIAL
SMOOTH BRUSHED FINISH
36 INCH
60 INCH
12 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
5052-H32 MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
A60P36, A60P36G, A60P36AL BACK PANEL
APPLICABLE STANDARD IEC 60529
NUMBER OF CLAMP 9
ROHS COMPLIANT
A4A MODEL
"
"
ONE DOOR TYPE
ALUMINUM MATERIAL
SMOOTH BRUSHED FINISH
36 INCH
60 INCH
12 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
5052-H32 MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
A60P36, A60P36G, A60P36AL BACK PANEL
APPLICABLE STANDARD IEC 60529
NUMBER OF CLAMP 9
ROHS COMPLIANT
A4A MODEL
"
"
ONE DOOR TYPE
ALUMINUM MATERIAL
SMOOTH BRUSHED FINISH
36 INCH
60 INCH
12 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE