Pentair, Inc. Multipurpose Wall Mount Enclosure A606CHNFSS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED COVER, SMOOTH BRUSHED SIDE FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 INCH 152.4 HEIGHT IN MM UL 50, CSA, JIC APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, FOAM GASKETED, SCREW ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A-6P6, A-6P6SS BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, LIQUID, WATER, WET PANEL MATERIAL STAINLESS STEEL (A-6P6SS), STEEL (A-6P6) HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN CHNFSS MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED COVER, SMOOTH BRUSHED SIDE FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 INCH 152.4 HEIGHT IN MM UL 50, CSA, JIC APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, FOAM GASKETED, SCREW ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A-6P6, A-6P6SS BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, LIQUID, WATER, WET PANEL MATERIAL STAINLESS STEEL (A-6P6SS), STEEL (A-6P6) HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN CHNFSS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A606CHNFSS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A606CHNFSS
Multipurpose Wall Mount Enclosure A606CHNFSS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED COVER, SMOOTH BRUSHED SIDE FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 INCH 152.4 HEIGHT IN MM UL 50, CSA, JIC APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, FOAM GASKETED, SCREW ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A-6P6, A-6P6SS BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, LIQUID, WATER, WET PANEL MATERIAL STAINLESS STEEL (A-6P6SS), STEEL (A-6P6) HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN CHNFSS MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED COVER, SMOOTH BRUSHED SIDE FINISH
  • 6 INCH
  • 6 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • 4 INCH
  • 152.4 HEIGHT IN MM
  • UL 50, CSA, JIC APPROVAL
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, FOAM GASKETED, SCREW ON COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • A-6P6, A-6P6SS BACK PANEL
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION ELECTRICAL COMPONENT
  • ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, LIQUID, WATER, WET
  • PANEL MATERIAL STAINLESS STEEL (A-6P6SS), STEEL (A-6P6)
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • CHNFSS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A606CHNFSS
Product Name Multipurpose Wall Mount Enclosure
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Square Sloping Front Desk/Wall Enclosures - PROTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Slanted; Square
Length 2.99 to 4.25 inch (75.95 to 108 mm)
View Details
30mm Push Button Enclosure 800T PB - 800T-2TZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
NEMA Rating Type 4
View Details
2 suppliers
TK Series Enclosures - 130-514 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
ESACS - ESXCS control station - increased safety ex ed control stations - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
View Details