Pentair, Inc. Pull/Junction Box A606CH

Description
" 1-DOOR TYPE MILD STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 6 INCH 6 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL 4 INCH WIDTH X 6.75 INCH HEIGHT, WALL, EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE 16 GAUGE MATERIAL SPECIFICATION ROHS COMPLIANT BACK PANEL SIZE 4.88 INCH WIDTH X 4.88 INCH HEIGHT APPLICABLE STANDARD IEC 60529 A51CH MODEL "
Datasheet
Description
" 1-DOOR TYPE MILD STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 6 INCH 6 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL 4 INCH WIDTH X 6.75 INCH HEIGHT, WALL, EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE 16 GAUGE MATERIAL SPECIFICATION ROHS COMPLIANT BACK PANEL SIZE 4.88 INCH WIDTH X 4.88 INCH HEIGHT APPLICABLE STANDARD IEC 60529 A51CH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A606CH - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A606CH
Pull/Junction Box A606CH
" 1-DOOR TYPE MILD STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 6 INCH 6 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL 4 INCH WIDTH X 6.75 INCH HEIGHT, WALL, EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE 16 GAUGE MATERIAL SPECIFICATION ROHS COMPLIANT BACK PANEL SIZE 4.88 INCH WIDTH X 4.88 INCH HEIGHT APPLICABLE STANDARD IEC 60529 A51CH MODEL "

"

  • 1-DOOR TYPE
  • MILD STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 6 INCH
  • 6 INCH
  • 4 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • 4 INCH WIDTH X 6.75 INCH HEIGHT, WALL, EXTERNAL BRACKET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • ROHS COMPLIANT
  • BACK PANEL SIZE 4.88 INCH WIDTH X 4.88 INCH HEIGHT
  • APPLICABLE STANDARD IEC 60529
  • A51CH MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A606CH
Product Name Pull/Junction Box
Type Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 23.62 inch (600 mm)
Depth 11.81 inch (300 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details