Pentair, Inc. Pull/Junction Box A4R44GV

Description
" GALVANIZED STEEL MATERIAL 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CSA 22.2, CUL APPROVAL NEMA 3R, IP32 ENCLOSURE SLIP ON WITH SCREW COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR, OUTDOOR SERVICE TYPE (1) (1/2 INCH - 3/4 INCH), (1) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT KNOCKOUT SIZE 2 KNOCKOUT(S) HOFFMAN[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" GALVANIZED STEEL MATERIAL 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CSA 22.2, CUL APPROVAL NEMA 3R, IP32 ENCLOSURE SLIP ON WITH SCREW COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR, OUTDOOR SERVICE TYPE (1) (1/2 INCH - 3/4 INCH), (1) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT KNOCKOUT SIZE 2 KNOCKOUT(S) HOFFMAN[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A4R44GV - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A4R44GV
Pull/Junction Box A4R44GV
" GALVANIZED STEEL MATERIAL 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CSA 22.2, CUL APPROVAL NEMA 3R, IP32 ENCLOSURE SLIP ON WITH SCREW COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR, OUTDOOR SERVICE TYPE (1) (1/2 INCH - 3/4 INCH), (1) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT KNOCKOUT SIZE 2 KNOCKOUT(S) HOFFMAN[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • GALVANIZED STEEL MATERIAL
  • 4 INCH
  • 4 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • UL 50, CSA 22.2, CUL APPROVAL
  • NEMA 3R, IP32 ENCLOSURE
  • SLIP ON WITH SCREW COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • INDOOR, OUTDOOR SERVICE TYPE
  • (1) (1/2 INCH - 3/4 INCH), (1) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT KNOCKOUT SIZE
  • 2 KNOCKOUT(S)
  • HOFFMAN[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A4R44GV
Product Name Pull/Junction Box
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-826 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Interlinking block - CPX-GE-EV-S-7/8-5POL - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details