Pentair, Inc. Multipurpose Wall Mount Enclosure A48H3612GQRLP

Description
" 1-DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 36.25 INCH 48.25 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL 30 INCH WIDTH X 49.58 INCH HEIGHT, WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGE, (8) QUICK RELEASE LATCH, GASKETED, PADLOCKABLE HASP COVER TYPE A48P36, A48P36G BACK PANEL ROHS COMPLIANT BACK PANEL SIZE 33 INCH WIDTH X 45 INCH HEIGHT APPLICABLE STANDARD IEC 60529 "
Datasheet
Description
" 1-DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 36.25 INCH 48.25 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL 30 INCH WIDTH X 49.58 INCH HEIGHT, WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGE, (8) QUICK RELEASE LATCH, GASKETED, PADLOCKABLE HASP COVER TYPE A48P36, A48P36G BACK PANEL ROHS COMPLIANT BACK PANEL SIZE 33 INCH WIDTH X 45 INCH HEIGHT APPLICABLE STANDARD IEC 60529 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A48H3612GQRLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A48H3612GQRLP
Multipurpose Wall Mount Enclosure A48H3612GQRLP
" 1-DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 36.25 INCH 48.25 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL 30 INCH WIDTH X 49.58 INCH HEIGHT, WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGE, (8) QUICK RELEASE LATCH, GASKETED, PADLOCKABLE HASP COVER TYPE A48P36, A48P36G BACK PANEL ROHS COMPLIANT BACK PANEL SIZE 33 INCH WIDTH X 45 INCH HEIGHT APPLICABLE STANDARD IEC 60529 "

"

  • 1-DOOR TYPE
  • REINFORCED FIBERGLASS MATERIAL
  • GRAY COLOR
  • 36.25 INCH
  • 48.25 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • 30 INCH WIDTH X 49.58 INCH HEIGHT, WALL MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGE, (8) QUICK RELEASE LATCH, GASKETED, PADLOCKABLE HASP COVER TYPE
  • A48P36, A48P36G BACK PANEL
  • ROHS COMPLIANT
  • BACK PANEL SIZE 33 INCH WIDTH X 45 INCH HEIGHT
  • APPLICABLE STANDARD IEC 60529

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A48H3612GQRLP
Product Name Multipurpose Wall Mount Enclosure
Length 48.25 inch (1226 mm)
Width 36.25 inch (921 mm)
Depth 12 inch (305 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details