Pentair, Inc. Multipurpose Wall Mount Enclosure A484812WFSSLP

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FINISH 48 INCH 48 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12, IP55 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, GASKETED, 3-POINT LATCH AND KEY LOCKING HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A48P48, A48P48G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A12SW MODEL "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FINISH 48 INCH 48 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12, IP55 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, GASKETED, 3-POINT LATCH AND KEY LOCKING HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A48P48, A48P48G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A12SW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A484812WFSSLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A484812WFSSLP
Multipurpose Wall Mount Enclosure A484812WFSSLP
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FINISH 48 INCH 48 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12, IP55 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, GASKETED, 3-POINT LATCH AND KEY LOCKING HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A48P48, A48P48G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A12SW MODEL "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED FINISH
  • 48 INCH
  • 48 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, GASKETED, 3-POINT LATCH AND KEY LOCKING HANDLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • A48P48, A48P48G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A12SW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A484812WFSSLP
Product Name Multipurpose Wall Mount Enclosure
Length 48 inch (1219 mm)
Width 48 inch (1219 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455K1601RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details
Universal IP 66 Plastic Enclosures - ROBUST-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.15 to 14.17 inch (80.01 to 360 mm)
View Details