Pentair, Inc. Multipurpose Wall Mount Enclosure A483608LPEMCSS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 36 INCH 36 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 8 INCH 1219.2 HEIGHT IN MM UL 508, CSA, JIC APPROVAL WALL MOUNTING NEMA 3/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A-48P36G, A-48P36SS6 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, WATER, WET INCLUSION (1) BODY STIFFENER, (8) CLAMP, THERMOPLASTIC DATA POCKET PANEL MATERIAL STEEL (A-48P36G), 316 STAINLESS STEEL (A-48P3 HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 36 INCH 36 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 8 INCH 1219.2 HEIGHT IN MM UL 508, CSA, JIC APPROVAL WALL MOUNTING NEMA 3/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A-48P36G, A-48P36SS6 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, WATER, WET INCLUSION (1) BODY STIFFENER, (8) CLAMP, THERMOPLASTIC DATA POCKET PANEL MATERIAL STEEL (A-48P36G), 316 STAINLESS STEEL (A-48P3 HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A483608LPEMCSS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A483608LPEMCSS
Multipurpose Wall Mount Enclosure A483608LPEMCSS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 36 INCH 36 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 8 INCH 1219.2 HEIGHT IN MM UL 508, CSA, JIC APPROVAL WALL MOUNTING NEMA 3/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A-48P36G, A-48P36SS6 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, WATER, WET INCLUSION (1) BODY STIFFENER, (8) CLAMP, THERMOPLASTIC DATA POCKET PANEL MATERIAL STEEL (A-48P36G), 316 STAINLESS STEEL (A-48P3 HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED FINISH
  • 36 INCH
  • 36 WIDTH IN INCH
  • 48 INCH
  • 48 HEIGHT IN INCH
  • 8 INCH
  • 1219.2 HEIGHT IN MM
  • UL 508, CSA, JIC APPROVAL
  • WALL MOUNTING
  • NEMA 3/4/4X/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • A-48P36G, A-48P36SS6 BACK PANEL
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION ELECTRICAL COMPONENT
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, WATER, WET
  • INCLUSION (1) BODY STIFFENER, (8) CLAMP, THERMOPLASTIC DATA POCKET
  • PANEL MATERIAL STEEL (A-48P36G), 316 STAINLESS STEEL (A-48P3
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • EMC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A483608LPEMCSS
Product Name Multipurpose Wall Mount Enclosure
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
Depth 8 inch (203 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N1602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.06 inch (103 mm)
View Details
4 suppliers
Hand Held Enclosures - 8194009 - RS Components, Ltd.
Specs
Shape Rectangular
Length 13.7 inch (348 mm)
Width 4.61 inch (117 mm)
View Details