Pentair, Inc.Multipurpose Wall Mount EnclosureA42H30BLP
Description
"
ONE DOOR TYPE
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
30 INCH
42 INCH
8 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3/4/12/13, IP66 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
14 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
A30P30, A30P30G BACK PANEL
APPLICABLE STANDARD IEC 60529
NUMBER OF CLAMP 8
ROHS COMPLIANT
A4 MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
30 INCH
42 INCH
8 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3/4/12/13, IP66 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
14 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
A30P30, A30P30G BACK PANEL
APPLICABLE STANDARD IEC 60529
NUMBER OF CLAMP 8
ROHS COMPLIANT
A4 MODEL
"
"
ONE DOOR TYPE
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
30 INCH
42 INCH
8 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3/4/12/13, IP66 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
14 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
A30P30, A30P30G BACK PANEL
APPLICABLE STANDARD IEC 60529
NUMBER OF CLAMP 8
ROHS COMPLIANT
A4 MODEL
"
"
ONE DOOR TYPE
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
30 INCH
42 INCH
8 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3/4/12/13, IP66 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE