Pentair, Inc. Multipurpose Wall Mount Enclosure A424212WFLP

Description
" TWO DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 42 INCH 42 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12, IP65 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, OVERLAPPING GASKETED, 3-POINT LATCH AND KEY LOCKING HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A42P42, A42P42G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A12 MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 42 INCH 42 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12, IP65 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, OVERLAPPING GASKETED, 3-POINT LATCH AND KEY LOCKING HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A42P42, A42P42G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A424212WFLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A424212WFLP
Multipurpose Wall Mount Enclosure A424212WFLP
" TWO DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 42 INCH 42 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12, IP65 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, OVERLAPPING GASKETED, 3-POINT LATCH AND KEY LOCKING HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A42P42, A42P42G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A12 MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 42 INCH
  • 42 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 12, IP65 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, OVERLAPPING GASKETED, 3-POINT LATCH AND KEY LOCKING HANDLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A42P42, A42P42G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A424212WFLP
Product Name Multipurpose Wall Mount Enclosure
Length 42 inch (1067 mm)
Width 42 inch (1067 mm)
Depth 12 inch (305 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832156 - RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Width 1.57 inch (40 mm)
Depth 2.36 inch (60 mm)
View Details
22mm Enclosure 800F PB - 800F-1MM1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
TK Series Enclosures - 130-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers
GUB empty enclosure - flameproof ex d iic enclosures gub 1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details