Pentair, Inc. Multipurpose Wall Mount Enclosure A423008LP

Description
" ONE DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 30 INCH 42 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A42P30, A42P30G BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF CLAMP 2 ROHS COMPLIANT A12 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 30 INCH 42 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A42P30, A42P30G BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF CLAMP 2 ROHS COMPLIANT A12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A423008LP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A423008LP
Multipurpose Wall Mount Enclosure A423008LP
" ONE DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 30 INCH 42 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A42P30, A42P30G BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF CLAMP 2 ROHS COMPLIANT A12 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 30 INCH
  • 42 INCH
  • 8 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A42P30, A42P30G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF CLAMP 2
  • ROHS COMPLIANT
  • A12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A423008LP
Product Name Multipurpose Wall Mount Enclosure
Length 42 inch (1067 mm)
Width 30 inch (762 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details