Pentair, Inc. Multipurpose Wall Mount Enclosure A36H3612SSLP3PT

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 36 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH WITH PADLOCKABLE HANDLE COVER TYPE 14 GAUGE BODY/DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A36P36 (STEEL), A36P36SS6 (STAINLESS STEEL) BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A4SW3 MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 36 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH WITH PADLOCKABLE HANDLE COVER TYPE 14 GAUGE BODY/DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A36P36 (STEEL), A36P36SS6 (STAINLESS STEEL) BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A4SW3 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A36H3612SSLP3PT - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A36H3612SSLP3PT
Multipurpose Wall Mount Enclosure A36H3612SSLP3PT
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 36 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH WITH PADLOCKABLE HANDLE COVER TYPE 14 GAUGE BODY/DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A36P36 (STEEL), A36P36SS6 (STAINLESS STEEL) BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A4SW3 MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 36 INCH
  • 36 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH WITH PADLOCKABLE HANDLE COVER TYPE
  • 14 GAUGE BODY/DOOR MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • A36P36 (STEEL), A36P36SS6 (STAINLESS STEEL) BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A4SW3 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A36H3612SSLP3PT
Product Name Multipurpose Wall Mount Enclosure
Length 36 inch (914 mm)
Width 36 inch (914 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JL7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Desktop Enclosures - 7694920 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 11.81 inch (300 mm)
Width 7.87 inch (200 mm)
View Details