Pentair, Inc. Multipurpose Wall Mount Enclosure A30N208LP

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 20 INCH 30 INCH 8.63 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE BUTT HINGE, RECESSED T HANDLE LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A30N20MP BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A1M MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 20 INCH 30 INCH 8.63 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE BUTT HINGE, RECESSED T HANDLE LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A30N20MP BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A1M MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A30N208LP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A30N208LP
Multipurpose Wall Mount Enclosure A30N208LP
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 20 INCH 30 INCH 8.63 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE BUTT HINGE, RECESSED T HANDLE LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A30N20MP BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A1M MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 20 INCH
  • 30 INCH
  • 8.63 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 1, IP30 ENCLOSURE
  • BUTT HINGE, RECESSED T HANDLE LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A30N20MP BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A1M MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A30N208LP
Product Name Multipurpose Wall Mount Enclosure
Length 30 inch (762 mm)
Width 20 inch (508 mm)
Depth 8.63 inch (219 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details