Pentair, Inc. Pull/Junction Box A24R2412NK

Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 24 INCH 24 INCH 12 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN A90S3 MODEL "
Datasheet
Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 24 INCH 24 INCH 12 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN A90S3 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A24R2412NK - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A24R2412NK
Pull/Junction Box A24R2412NK
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 24 INCH 24 INCH 12 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN A90S3 MODEL "

"

  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 24 INCH
  • 12 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 3R, IP32 ENCLOSURE
  • PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD IEC 60529
  • BULLETIN A90S3 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A24R2412NK
Product Name Pull/Junction Box
Type Junction Box
Length 24 inch (610 mm)
Width 24 inch (610 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-825 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Interlinking block - CPX-M-GE-EV - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details