Pentair, Inc. Multipurpose Wall Mount Enclosure A24R2410HCR

Description
" STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 24 INCH 24 INCH 10 INCH UL 50, UL 50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE HINGED, PADLOCKABLE HASP AND STAPLE COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION A24P24 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A3M MODEL "
Datasheet
Description
" STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 24 INCH 24 INCH 10 INCH UL 50, UL 50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE HINGED, PADLOCKABLE HASP AND STAPLE COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION A24P24 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A3M MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A24R2410HCR - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A24R2410HCR
Multipurpose Wall Mount Enclosure A24R2410HCR
" STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 24 INCH 24 INCH 10 INCH UL 50, UL 50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE HINGED, PADLOCKABLE HASP AND STAPLE COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION A24P24 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A3M MODEL "

"

  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 24 INCH
  • 10 INCH
  • UL 50, UL 50E, CUL, CSA C22.2 APPROVAL
  • NEMA 3R, IP32 ENCLOSURE
  • HINGED, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • A24P24 BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A3M MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A24R2410HCR
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 24 inch (610 mm)
Depth 10 inch (254 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details