Pentair, Inc. Multipurpose Wall Mount Enclosure A24N166LP

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 16 INCH 24 INCH 6.63 INCH UL 50, UL 50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE BUTT HINGE, RECESSED T HANDLE LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION A24N16MP BACK PANEL APPLICABLE STANDARD IEC 60529 APPLICATION HOUSING CONTROL AND INSTRUMENTATION INCLUDES RECESSED HANDLE ROHS COMPLIANT A1M MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 16 INCH 24 INCH 6.63 INCH UL 50, UL 50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE BUTT HINGE, RECESSED T HANDLE LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION A24N16MP BACK PANEL APPLICABLE STANDARD IEC 60529 APPLICATION HOUSING CONTROL AND INSTRUMENTATION INCLUDES RECESSED HANDLE ROHS COMPLIANT A1M MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A24N166LP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A24N166LP
Multipurpose Wall Mount Enclosure A24N166LP
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 16 INCH 24 INCH 6.63 INCH UL 50, UL 50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE BUTT HINGE, RECESSED T HANDLE LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION A24N16MP BACK PANEL APPLICABLE STANDARD IEC 60529 APPLICATION HOUSING CONTROL AND INSTRUMENTATION INCLUDES RECESSED HANDLE ROHS COMPLIANT A1M MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 16 INCH
  • 24 INCH
  • 6.63 INCH
  • UL 50, UL 50E, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 1, IP30 ENCLOSURE
  • BUTT HINGE, RECESSED T HANDLE LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • A24N16MP BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION HOUSING CONTROL AND INSTRUMENTATION
  • INCLUDES RECESSED HANDLE
  • ROHS COMPLIANT
  • A1M MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A24N166LP
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 16 inch (406 mm)
Depth 6.63 inch (168 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details