Pentair, Inc. Multipurpose Wall Mount Enclosure A244208WFSSLP

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 42 INCH 42 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 609.6 HEIGHT IN MM UL 508, CSA, JIC APPROVAL EXTERNAL FEET, WALL MOUNTING NEMA 12, IP55 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A-42P24 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DIRT, DUST, OIL, WATER INCLUSION THERMOPLASTIC DATA POCKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 42 INCH 42 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 609.6 HEIGHT IN MM UL 508, CSA, JIC APPROVAL EXTERNAL FEET, WALL MOUNTING NEMA 12, IP55 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A-42P24 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DIRT, DUST, OIL, WATER INCLUSION THERMOPLASTIC DATA POCKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A244208WFSSLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A244208WFSSLP
Multipurpose Wall Mount Enclosure A244208WFSSLP
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 42 INCH 42 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 609.6 HEIGHT IN MM UL 508, CSA, JIC APPROVAL EXTERNAL FEET, WALL MOUNTING NEMA 12, IP55 ENCLOSURE HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A-42P24 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DIRT, DUST, OIL, WATER INCLUSION THERMOPLASTIC DATA POCKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED FINISH
  • 42 INCH
  • 42 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 8 INCH
  • 609.6 HEIGHT IN MM
  • UL 508, CSA, JIC APPROVAL
  • EXTERNAL FEET, WALL MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • HEAVY GAUGE CONTINUOUS HINGE WITH REMOVABLE PIN, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A-42P24 BACK PANEL
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DIRT, DUST, OIL, WATER
  • INCLUSION THERMOPLASTIC DATA POCKET
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A244208WFSSLP
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 42 inch (1067 mm)
Depth 8 inch (203 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411CU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Wall-Mount Enclosures For Networks/IIoT/Controls - NET-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.51 to 8.66 inch (140 to 220 mm)
View Details